Win Source Part Number: 1052039-DCM752U016AA
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: DCM
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 2.187" (55.55mm)
Standard Package: 100
Capacitance: 7500 µF
Tolerance: -10%, +75%
Voltage - Rated: 16 V
Lead Spacing: 0.500" (12.70mm)
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Chassis Mount
Package / Case: Radial, Can - Screw Terminals
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 1.375" Dia (34.93mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: Not Applicable
HTSUS: 8532.22.0040
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: 2266-DCM752U016AA2B
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
High Capacitance Computer Grade
7500µF 16V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 2000 Hrs @ 85°C
CAP ALUM 7500UF 16V SCREW
| Win Source Electronics | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1052039-DCM752U016AA2B | DCM752U016AA2B | 2002-DCM752U016AA2B | DCM752U016AA2B-ND | DCM752U016AA2B |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 7500 microF | 7500 microF | 7500 microF | 7500 microF | |
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) | |
| WVDC | 16 volts | 16 volts | 16 volts |