CONDUCTIVE POLYMER ALUMINUM SOLID CAPACITORS. Super low ESR, high ripple current capability, ESR 5m? max. (2 & 2.5Vdc), Longer life (5,000 hours at 105°C), ESR after endurance is specified within the initial spec (2 & 2.5Vdc), Rated voltage range : 2 to 16Vdc, RoHS Compliant, Halogen Free.
Aluminum Electrolytic Capacitor, Polarized, Aluminum, 16V, 20% +Tol, 20% -Tol, 270uF Product overview: APSF160ELL271MH08S from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 270uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 16V, 270uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-APSF160ELL271MH08
270µF 16V Aluminum - Polymer Capacitors Radial, Can 10mOhm 5000 Hrs @ 105°C
Capacitors
Win Source Part Number: 1359478-APSF160ELL27
Category: Capacitors - Aluminum - Polymer Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 40 pct.
Type: Polymer
MSL Level: Not Applicable
Mfr: United Chemi-Con
Series: NPCAP™-PSF
Package: Bulk
Product Status: Active
Package / Case: Radial, Can
Base Product Number: APSF160E
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 270 µF
Tolerance: ±20%
Voltage - Rated: 16 V
ESR (Equivalent Series Resistance): 10mOhm
Lifetime @ Temp.: 20000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 500 mA @ 120 Hz
Ripple Current @ High Frequency: 5 A @ 100 kHz
Lead Spacing: 0.138" (3.50mm)
Size / Dimension: 0.315" Dia (8.00mm)
Height - Seated (Max): 0.354" (9.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
CAP ALUM POLY 270UF 20% 16V T/H
16V 270uF Polymer ±20% 10mΩ@100kHz 5A@100kHz Plugin,D8xL8mm Solid Capacitors ROHS
CAP ALUM POLY 270UF 20% 16V T/H
CAP ALUM POLY 270UF 20% 16V T/H
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | DigiKey | New Yorker Electronics Co., Inc. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | APSF160ELL271MH08S | 69-APSF160ELL271MH08S | 565-3615-ND | 1202-APSF160ELL271MH08S | 1359478-APSF160ELL271MH08S | APSF160ELL271MH08S | APSF160ELL271MH08S | APSF160ELL271MH08S | APSF160ELL271MH08S |
| Product Name | Aluminum Electrolytic Capacitor | 16V 270uF Capacitor | Aluminum - Polymer Capacitors | Aluminum Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Capacitors >> Solid Capacitors | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 270 microF | 270 microF | 270 microF | 270 microF | 270 microF | 270 microF | 270 microF | 270 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |||
| WVDC | 16 volts | 16 volts | 16 volts | 16 volts | 16 volts | 16 volts |