Manufacturer: United Chemi-Con
Win Source Part Number: 785073-APSA100ELL151
Series: NPCAP-PSA
Packaging: Bulk
Type: Polymer
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 105°C
Package: Radial, Can
Capacitance: 150μF
Tolerance: ±20%
Lead Spacing: 0.098" (2.50mm)
ESR (Equivalent Series Resistance): 25 mOhm
Lifetime @ Temp.: 2000 Hrs @ 105°C
Family Name: PSA
Categories: Capacitors
Dimension: 0.248" Dia (6.30mm)
Ripple Current - High Frequency: 2.82A @ 100kHz
Height - Seated (Maximum): 0.413" (10.50mm)
Voltage Rating DC: 10V
Alternative Parts (Cross-Reference): PLS1A151MDL4; PLF1A151MDL4TD; PLF1A151MDL4;
ECCN: EAR99
Country of Origin: Japan, Taiwan
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
CAP ALUM POLY 150UF 20% 10V T/H Product overview: APSA100ELL151MFA5G from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150UF, 10V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-APSA100ELL151MFA5
PSA Series. Conductive Polymer Aluminum Solid Capacitors.
150µF 10V Aluminum - Polymer Capacitors Radial, Can 25mOhm 2000 Hrs @ 105°C
CAP ALUM POLY 150UF 20% 10V T/H
CAP ALUM POLY 150UF 20% 10V T/H
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 785073-APSA100ELL151MFA5G | 69-APSA100ELL151MFA5G | APSA100ELL151MFA5G | 565-3048-ND | APSA100ELL151MFA5G | APSA100ELL151MFA5G |
| Product Name | Aluminum - Polymer Capacitors - APSA100ELL151MFA5G | 150UF 10V Capacitor | Aluminum Polymer Capacitor | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 150 microF | 150 microF | 150 microF | 150 microF | 150 microF | 150 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 10 volts | 10 volts | 10 volts | 10 volts |