Manufacturer: United Chemi-Con
Win Source Part Number: 809022-APSK2R5ELL561
Packaging: Bulk
Type: Polymer
Mounting Style: Through Hole
Applications: Use For General
Capacitance: 560μF
Tolerance: ±20%
Voltage - Rated: 2.5V
Lead Spacing: 0.079" (2.00mm)
ESR (Equivalent Series Resistance): 7mOhm
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.197" Dia (5.00mm)
Manufacturer Package: Radial, Can
Height - Seated (Maximum): 0.315" (8.00mm)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: Not Applicable
Lifetime at Temp.: 5000 Hrs at 105°C
Ripple Current at High Frequency: 4.35A at 100kHz
560µF 2.5V Aluminum - Polymer Capacitors Radial, Can 7mOhm 5000 Hrs @ 105°C
CONDUCTIVE POLYMER ALUMINUM SOLID CAPACITORS. Super low ESR, high ripple current capability,Downsized
Capacitors
CAP ALUM POLY 560UF 20% 2.5V T/H
CAP ALUM POLY 560UF 20% 2.5V T/H
| Win Source Electronics | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 809022-APSK2R5ELL561ME08S | 565-3626-ND | APSK2R5ELL561ME08S | 1202-APSK2R5ELL561ME08S | APSK2R5ELL561ME08S | APSK2R5ELL561ME08S |
| Product Name | Aluminum - Polymer Capacitors - APSK2R5ELL561ME08S | Aluminum - Polymer Capacitors | Aluminum Electrolytic Capacitor | Aluminum Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Capacitance Range | 560 microF | 560 microF | 560 microF | 560 microF | 560 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |||
| WVDC | 2.5 volts | 2.5 volts | 2.5 volts | |||
| WVAC | 2.5 volts |