United Chemi-Con, Inc. Aluminum Electrolytic Capacitor APSF160ELL101MFA5S

Description
CONDUCTIVE POLYMER ALUMINUM SOLID CAPACITORS. Super low ESR, high ripple current capability, ESR 5m? max. (2 & 2.5Vdc), Longer life (5,000 hours at 105°C), ESR after endurance is specified within the initial spec (2 & 2.5Vdc), Rated voltage range : 2 to 16Vdc, RoHS Compliant, Halogen Free.
Request a Quote Datasheet
Description
CONDUCTIVE POLYMER ALUMINUM SOLID CAPACITORS. Super low ESR, high ripple current capability, ESR 5m? max. (2 & 2.5Vdc), Longer life (5,000 hours at 105°C), ESR after endurance is specified within the initial spec (2 & 2.5Vdc), Rated voltage range : 2 to 16Vdc, RoHS Compliant, Halogen Free.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor - APSF160ELL101MFA5S - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
APSF160ELL101MFA5S
Aluminum Electrolytic Capacitor APSF160ELL101MFA5S
CONDUCTIVE POLYMER ALUMINUM SOLID CAPACITORS. Super low ESR, high ripple current capability, ESR 5m? max. (2 & 2.5Vdc), Longer life (5,000 hours at 105°C), ESR after endurance is specified within the initial spec (2 & 2.5Vdc), Rated voltage range : 2 to 16Vdc, RoHS Compliant, Halogen Free.

CONDUCTIVE POLYMER ALUMINUM SOLID CAPACITORS. Super low ESR, high ripple current capability, ESR 5m? max. (2 & 2.5Vdc), Longer life (5,000 hours at 105°C), ESR after endurance is specified within the initial spec (2 & 2.5Vdc), Rated voltage range : 2 to 16Vdc, RoHS Compliant, Halogen Free.

Supplier's Site
Aluminum - Polymer Capacitors - 565-APSF160ELL101MFA5S-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
565-APSF160ELL101MFA5S-ND
Aluminum - Polymer Capacitors 565-APSF160ELL101MFA5S-ND
100µF 16V Aluminum - Polymer Capacitors Radial, Can 25mOhm 5000 Hrs @ 105°C

100µF 16V Aluminum - Polymer Capacitors Radial, Can 25mOhm 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - APSF160ELL101MFA5S - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
APSF160ELL101MFA5S
Capacitors - Aluminum - Polymer Capacitors APSF160ELL101MFA5S
CAP ALUM POLY 100UF 20% 16V T/H

CAP ALUM POLY 100UF 20% 16V T/H

Supplier's Site
Aluminum - Polymer Capacitors - APSF160ELL101MFA5S - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
APSF160ELL101MFA5S
Aluminum - Polymer Capacitors APSF160ELL101MFA5S
CAP ALUM POLY 100UF 20% 16V T/H

CAP ALUM POLY 100UF 20% 16V T/H

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number APSF160ELL101MFA5S 565-APSF160ELL101MFA5S-ND APSF160ELL101MFA5S APSF160ELL101MFA5S
Product Name Aluminum Electrolytic Capacitor Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF 100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100100FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1713203 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers