7400µF 200V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 18mOhm @ 120Hz 2000 Hrs @ 85°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Win Source Part Number: 1003300-CGS742T200X5
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: CGS
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 5.625" (142.88mm)
Standard Package: 1
Capacitance: 7400 µF
Tolerance: -10%, +50%
Voltage - Rated: 200 V
Lead Spacing: 1.250" (31.75mm)
ESR (Equivalent Series Resistance): 18mOhm @ 120Hz
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Chassis Mount
Package / Case: Radial, Can - Screw Terminals
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 3.000" Dia (76.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.22.0085
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: CGS742T200X5L-ND,338
Ripple Current @ Low Frequency: 15 A @ 120 Hz
Ripple Current @ High Frequency: 22.5 A @ 10 kHz
High-Cap Screw Terminal Aluminum Electrolytic Capacitor
CAP ALUM 7400UF 200V SCREW
| DigiKey | Richardson RFPD | Win Source Electronics | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 338-1431-ND | CGS742T200X5L | 1003300-CGS742T200X5L | 2002-CGS742T200X5L | CGS742T200X5L |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Applications | General Purpose | General Purpose; General Purpose | |||
| Features | Polarized | Polarized | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |