Cornell Dubilier Aluminum Electrolytic Capacitor CG562U150X3L

Description
Type CG screw terminal, aluminum electrolytic capacitors have excellent reliability and are good for 2000 hours at 85 °C at full rated voltage.
Request a Quote Datasheet
Description
Type CG screw terminal, aluminum electrolytic capacitors have excellent reliability and are good for 2000 hours at 85 °C at full rated voltage.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor - CG562U150X3L - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
CG562U150X3L
Aluminum Electrolytic Capacitor CG562U150X3L
Type CG screw terminal, aluminum electrolytic capacitors have excellent reliability and are good for 2000 hours at 85 °C at full rated voltage.

Type CG screw terminal, aluminum electrolytic capacitors have excellent reliability and are good for 2000 hours at 85 °C at full rated voltage.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 338-3533-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-3533-ND
Aluminum Electrolytic Capacitors 338-3533-ND
5600µF 150V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 14mOhm @ 120Hz 2000 Hrs @ 85°C

5600µF 150V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 14mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-CG562U150X3L - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-CG562U150X3L
Aluminum Electrolytic Capacitors 2002-CG562U150X3L
Reliable Screw Terminal Aluminum Electrolytic Capacitor, 85 ºC, Screw Terminal Capacitors

Reliable Screw Terminal Aluminum Electrolytic Capacitor, 85 ºC, Screw Terminal Capacitors

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - CG562U150X3L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
CG562U150X3L
Capacitors - Aluminum Electrolytic Capacitors CG562U150X3L
CAP ALUM 5600UF 150V SCREW

CAP ALUM 5600UF 150V SCREW

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CG562U150X3L 338-3533-ND 2002-CG562U150X3L CG562U150X3L
Product Name Aluminum Electrolytic Capacitor Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 5600 microF 5600 microF 5600 microF
Capacitance Tolerance 75 (+/- %) 75 (+/- %) 75 (+/- %)
WVDC 150 volts 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C114U020ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701145 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details