The DCMC123U050AH2B is a screw terminal aluminum electrolytic capacitor rated for 50 Vdc, with a capacitance of 12,000 µF and a tolerance of -10% +75%. It features a 1 3/8 inch diameter and 2 5/8 inch length, with a high post terminal. The capacitor operates within a temperature range of -40 °C to +85 °C and meets an endurance life test of 2000 hours at full load and 85 °C. Its maximum ESR at 120 Hz and 25 °C is 25.9 mΩ, and it supports a ripple current of 6.7 A at 85 °C. The case is insulated with a PVC sleeve and polypropylene end disk. The part uses Thermal-Pak™ extended cathode construction for improved thermal management.
85 °C High Capacitance, Screw Terminal, Aluminum
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
12000µF 50V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 25.9mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 12000UF 50V SCREW
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | DCMC123U050AH2B | 2002-DCMC123U050AH2B | DCMC123U050AH2B | DCMC123U050AH2B-ND | DCMC123U050AH2B |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 12000 microF | 12000 microF | 12000 microF | 12000 microF | |
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) |