DCM124U050DF2A is an aluminum electrolytic screw-terminal capacitor designed for power supply filtering and industrial applications requiring high capacitance and low ESR. It has a capacitance of 120,000 µF, a voltage rating of 50 Vdc, a maximum ESR of 0.0063 Ω at 120 Hz, and a ripple current rating of 22.6 A at 85°C. The case size is 3 × 5⅞ inches. It operates from -40°C to +85°C and undergoes a 1000-hour full-ripple life test at +85°C. The part meets the 50 Vdc surge voltage rating and includes a 100-hour shelf life test at +85°C.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCM124U050DF2A |
| Product Name | Aluminum Electrolytic Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |
| Capacitance Range | 120000 microF |
| Capacitance Tolerance | 75 (+/- %) |