Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
3300PF 350V
Aluminum Electrolytic Capacitors - Screw Terminal 350V 3300uF 20% 18K Hours
| Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | ALS32A332K5C350 | 399-ALS32A332K5C350-ND | ALS32A332K5C350 | 85AC4246 |
| Product Name | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Screw Terminal | 3300Pf 350V Kemet |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Configuration / Form Factor | Leaded Capacitor | |||
| Applications | General Purpose | |||
| Features | Polarized | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) |