The DCMC204U016BC2B is a screw-terminal aluminum electrolytic capacitor rated for 16 Vdc with a capacitance of 200,000 µF and a tolerance of -10% to +75%. It has a case code BC2, indicating a 2-inch diameter and 4 1/8-inch length, with a high post terminal. The part operates within a temperature range of -40 °C to +85 °C, has a maximum ripple current of 17.4 A at 85 °C and 120 Hz, and an ESR of 7.5 mΩ at 25 °C. It meets an endurance life test of 2000 hours at full load and 85 °C, with a maximum impedance ratio of 20 between -20 °C and +25 °C. The terminal is an M5 post, and the case style is standard with a PVC insulation sleeve and polypropylene end disk.
200000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 7.5mOhm @ 120Hz 2000 Hrs @ 85°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
85 °C High Capacitance, Screw Terminal, Aluminum
CAP ALUM 200000UF 16V SCREW
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | DCMC204U016BC2B | DCMC204U016BC2B-ND | DCMC204U016BC2B | 2002-DCMC204U016BC2B | DCMC204U016BC2B |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 200000 microF | 200000 microF | 200000 microF | 200000 microF | |
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) |