The CGS603U100X5C is a screw terminal aluminum electrolytic capacitor with a capacitance of 60,000 µF, a rated voltage of 100 WVdc, a maximum ripple current of 20.6 A RMS at 120 Hz and +85 ºC, an ESR of 0.009 Ω at 120 Hz, a diameter of 3.000 inches, and a length of 5.125 inches. It operates within a temperature range of -40 ºC to +85 ºC and has a capacitance tolerance of -10% to +50%. The part conforms to the CGS series specifications for high CV rating and high current filtering applications.
Type CGS screw terminal, aluminum electrolytic capacitors have a high CV rating and are suitable for use in most demanding applications requiring high current filtering or energy storage.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | CGS603U100X5C |
| Product Name | Aluminum Electrolytic Capacitor |
| Electrolytic Capacitors | Aluminum Electrolytic |