Richardson RFPD Datasheets for Aluminum Electrolytic Capacitors

Aluminum electrolytic capacitors use an electrolytic process to form the dielectric. Wet electrolytic capacitors have a moist electrolyte. Dry or solid electrolytic capacitors do not.
Aluminum Electrolytic Capacitors: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 17
Product Name Notes
+ 105ºC Snap Mount Aluminum Capacitor
Electrolytic Capacitor; 32000 µF; 40 VDC.
Highest Capacitance Screw Terminal Type With more capacitance and often more ripple-current capability than the best-value Type 3186 capacitor, the Type DCMC capacitor is the better choice for high-capacitance, power...
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the...
The U32D series allows for extremely high ripple currents for applications such as inverter designs and motor controllers. This series of capacitors offers very large capacitance of up to 2.2F...
The U36D series is ideal for inverter applications requiring high ripple current capabilities. With a voltage range through 550 volts, the number of capacitors in series can be reduced. The...
The U36D series is ideal for inverter applications requiring high ripple current capabilities. With avoltage range through 550 volts, the number of capacitors in series can be reduced. The U36Dcapacitors...
Type DCMCE 85ºC, High Capacitance, Computer Grade Aluminum Electrolytic Capacitors.. Highlights: Made in USA; Thermal Pak™ extended cathode construction; Excellent choice for power supply filters and energy storage applications such...
With more capacitance and often more ripple-current capabilty than the best-value Type 3186 capacitor, the Type DCMC capacitor is the better choice for high-capacitance, power supply filters and energy storage...

<< Prev Next >>