68µF 25V Aluminum - Polymer Capacitors Radial, Can 24mOhm 2000 Hrs @ 105°C
PS Series. Conductive Polymer Aluminum Solid Capacitors.
CAP ALUM POLY 68UF 20% 25V T/H
CAP ALUM POLY 68UF 20% 25V T/H
| DigiKey | Richardson RFPD | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | APS-250ETD680MHB5S-ND | APS-250ETD680MHB5S | APS-250ETD680MHB5S | APS-250ETD680MHB5S |
| Product Name | Aluminum - Polymer Capacitors | Aluminum Polymer Capacitor | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| RoHS Compliant | Yes | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |