Capacitors
CONDUCTIVE POLYMER ALUMINUM SOLID CAPACITORS. Super low ESR, impedance and high heat resistance have been obtained by using conductive polymer as electrolyte, Rated voltage range : 2.5 to 16Vdc, Capacitance range : 100 to 560MF, Suitable for DC-DC converters, voltage regulators and decoupling applications used to, computer motherboards etc, RoHS Compliant
150µF 6.3V Aluminum - Polymer Capacitors Radial, Can - SMD 19mOhm 1000 Hrs @ 105°C
150µF 6.3V Aluminum - Polymer Capacitors Radial, Can - SMD 19mOhm 1000 Hrs @ 105°C
CAP ALUM POLY 150UF 20% 6.3V SMD
CAP ALUM POLY 150UF 20% 6.3V SMD
| New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1202-APXK6R3ARA151MF46G | APXK6R3ARA151MF46G | 565-3672-1-ND | APXK6R3ARA151MF46G | APXK6R3ARA151MF46G |
| Product Name | Aluminum Polymer Capacitors | Aluminum Electrolytic Capacitor | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Packing Method | Bulk; Bulk | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT) | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 150 microF | 150 microF | 150 microF | 150 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |