United Chemi-Con, Inc. Aluminum Electrolytic Capacitor APXG160ARA680MF45G

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor - APXG160ARA680MF45G - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
APXG160ARA680MF45G
Aluminum Electrolytic Capacitor APXG160ARA680MF45G
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Aluminum - Polymer Capacitors - 565-4282-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
565-4282-1-ND
Aluminum - Polymer Capacitors 565-4282-1-ND
68µF 16V Aluminum - Polymer Capacitors Radial, Can - SMD 40mOhm 3000 Hrs @ 105°C

68µF 16V Aluminum - Polymer Capacitors Radial, Can - SMD 40mOhm 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 565-4282-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
565-4282-2-ND
Aluminum - Polymer Capacitors 565-4282-2-ND
68µF 16V Aluminum - Polymer Capacitors Radial, Can - SMD 40mOhm 3000 Hrs @ 105°C

68µF 16V Aluminum - Polymer Capacitors Radial, Can - SMD 40mOhm 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - APXG160ARA680MF45G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
APXG160ARA680MF45G
Capacitors - Aluminum - Polymer Capacitors APXG160ARA680MF45G
CAP ALUM POLY 68UF 20% 16V SMD

CAP ALUM POLY 68UF 20% 16V SMD

Supplier's Site
Sheung Wan, Hong Kong
Aluminum Organic Polymer Capacitors
APXG160ARA680MF45G
Aluminum Organic Polymer Capacitors APXG160ARA680MF45G
Aluminum Organic Polymer Capacitors 16V 68uF 20% Tol.

Aluminum Organic Polymer Capacitors 16V 68uF 20% Tol.

Buy Now Datasheet
Aluminum - Polymer Capacitors - APXG160ARA680MF45G - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
APXG160ARA680MF45G
Aluminum - Polymer Capacitors APXG160ARA680MF45G
CAP ALUM POLY 68UF 20% 16V SMD

CAP ALUM POLY 68UF 20% 16V SMD

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number APXG160ARA680MF45G 565-4282-1-ND APXG160ARA680MF45G APXG160ARA680MF45G APXG160ARA680MF45G
Product Name Aluminum Electrolytic Capacitor Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum Organic Polymer Capacitors Aluminum - Polymer Capacitors
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701254 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C133T200DE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-1206-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers