Cornell Dubilier Aluminum Electrolytic Capacitors CGS103U075R3C

Description
High-Cap Screw Terminal Aluminum Electrolytic Capacitor
Request a Quote Datasheet
Description
High-Cap Screw Terminal Aluminum Electrolytic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-CGS103U075R3C - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-CGS103U075R3C
Aluminum Electrolytic Capacitors 2002-CGS103U075R3C
High-Cap Screw Terminal Aluminum Electrolytic Capacitor

High-Cap Screw Terminal Aluminum Electrolytic Capacitor

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 338-4002-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-4002-ND
Aluminum Electrolytic Capacitors 338-4002-ND
10000µF 75V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 29mOhm @ 120Hz 2000 Hrs @ 85°C

10000µF 75V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 29mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor - CGS103U075R3C - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
CGS103U075R3C
Aluminum Electrolytic Capacitor CGS103U075R3C
Type CGS screw terminal, aluminum electrolytic capacitors have a high CV rating and are suitable for use in most demanding applications requiring high current filtering or energy storage.

Type CGS screw terminal, aluminum electrolytic capacitors have a high CV rating and are suitable for use in most demanding applications requiring high current filtering or energy storage.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - CGS103U075R3C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
CGS103U075R3C
Capacitors - Aluminum Electrolytic Capacitors CGS103U075R3C
CAP ALUM 10000UF 75V SCREW

CAP ALUM 10000UF 75V SCREW

Supplier's Site
Aluminum Electrolytic Capacitors - CGS103U075R3C - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
CGS103U075R3C
Aluminum Electrolytic Capacitors CGS103U075R3C
CAP ALUM 10000UF 75V SCREW

CAP ALUM 10000UF 75V SCREW

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2002-CGS103U075R3C 338-4002-ND CGS103U075R3C CGS103U075R3C CGS103U075R3C
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Packing Method Carton Bulk Bulk; Bulk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Chassis Mount
Applications General Purpose General Purpose; General Purpose General Purpose
Features Polarized Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Ceramic Capacitors - C17CF1R3B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminum Electrolytic - 101C154U030CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1943409 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details