Cornell Dubilier Aluminum Electrolytic Capacitors DCM112T450DC2B

Description
1100µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
1100µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - DCM112T450DC2B-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
DCM112T450DC2B-ND
Aluminum Electrolytic Capacitors DCM112T450DC2B-ND
1100µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 2000 Hrs @ 85°C

1100µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor - DCM112T450DC2B - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
DCM112T450DC2B
Aluminum Electrolytic Capacitor DCM112T450DC2B
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-DCM112T450DC2B - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-DCM112T450DC2B
Aluminum Electrolytic Capacitors 2002-DCM112T450DC2B
High Capacitance Computer Grade

High Capacitance Computer Grade

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - DCM112T450DC2B - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
DCM112T450DC2B
Capacitors - Aluminum Electrolytic Capacitors DCM112T450DC2B
CAP ALUM 1100UF 450V SCREW

CAP ALUM 1100UF 450V SCREW

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number DCM112T450DC2B-ND DCM112T450DC2B 2002-DCM112T450DC2B DCM112T450DC2B
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0603B103K101NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminium Capacitors - 1713278 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details