United Chemi-Con, Inc. Aluminum - Polymer Capacitors APSK2R5ELL331ME08S

Description
330µF 2.5V Aluminum - Polymer Capacitors Radial, Can 7mOhm 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
330µF 2.5V Aluminum - Polymer Capacitors Radial, Can 7mOhm 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - APSK2R5ELL331ME08S-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
APSK2R5ELL331ME08S-ND
Aluminum - Polymer Capacitors APSK2R5ELL331ME08S-ND
330µF 2.5V Aluminum - Polymer Capacitors Radial, Can 7mOhm 5000 Hrs @ 105°C

330µF 2.5V Aluminum - Polymer Capacitors Radial, Can 7mOhm 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Polymer Capacitors - 1202-APSK2R5ELL331ME08S - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Polymer Capacitors
1202-APSK2R5ELL331ME08S
Aluminum Polymer Capacitors 1202-APSK2R5ELL331ME08S
Capacitors

Capacitors

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor - APSK2R5ELL331ME08S - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
APSK2R5ELL331ME08S
Aluminum Electrolytic Capacitor APSK2R5ELL331ME08S
CONDUCTIVE POLYMER ALUMINUM SOLID CAPACITORS. Super low ESR, high ripple current capability,Downsized from PSE series ø6.3x8L to ø5x8L), Longer life (5,000 hours at 105°C), ESR after endurance is specified within the initial spec, RoHS Compliant, Halogen Free.

CONDUCTIVE POLYMER ALUMINUM SOLID CAPACITORS. Super low ESR, high ripple current capability,Downsized from PSE series ø6.3x8L to ø5x8L), Longer life (5,000 hours at 105°C), ESR after endurance is specified within the initial spec, RoHS Compliant, Halogen Free.

Supplier's Site
Aluminum - Polymer Capacitors - APSK2R5ELL331ME08S - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
APSK2R5ELL331ME08S
Aluminum - Polymer Capacitors APSK2R5ELL331ME08S
CAP ALUM POLY 330UF 20% 2.5V T/H

CAP ALUM POLY 330UF 20% 2.5V T/H

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - APSK2R5ELL331ME08S - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
APSK2R5ELL331ME08S
Capacitors - Aluminum - Polymer Capacitors APSK2R5ELL331ME08S
CAP ALUM POLY 330UF 20% 2.5V T/H

CAP ALUM POLY 330UF 20% 2.5V T/H

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Richardson RFPD Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number APSK2R5ELL331ME08S-ND 1202-APSK2R5ELL331ME08S APSK2R5ELL331ME08S APSK2R5ELL331ME08S APSK2R5ELL331ME08S
Product Name Aluminum - Polymer Capacitors Aluminum Polymer Capacitors Aluminum Electrolytic Capacitor Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101322U040AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525003P30BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details