United Chemi-Con, Inc. Aluminum Electrolytic Capacitor APSG160ELL821MJB5S

Description
CONDUCTIVE POLYMER ALUMINUM SOLID CAPACITORS. Super low ESR, high ripple current capability, Endurance (2,000 to 5,000 hours at 105°C), Rated voltage range : 16 to 20Vdc, RoHS Compliant, Halogen Free.
Request a Quote Datasheet
Description
CONDUCTIVE POLYMER ALUMINUM SOLID CAPACITORS. Super low ESR, high ripple current capability, Endurance (2,000 to 5,000 hours at 105°C), Rated voltage range : 16 to 20Vdc, RoHS Compliant, Halogen Free.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor - APSG160ELL821MJB5S - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
APSG160ELL821MJB5S
Aluminum Electrolytic Capacitor APSG160ELL821MJB5S
CONDUCTIVE POLYMER ALUMINUM SOLID CAPACITORS. Super low ESR, high ripple current capability, Endurance (2,000 to 5,000 hours at 105°C), Rated voltage range : 16 to 20Vdc, RoHS Compliant, Halogen Free.

CONDUCTIVE POLYMER ALUMINUM SOLID CAPACITORS. Super low ESR, high ripple current capability, Endurance (2,000 to 5,000 hours at 105°C), Rated voltage range : 16 to 20Vdc, RoHS Compliant, Halogen Free.

Supplier's Site
Aluminum - Polymer Capacitors - 565-APSG160ELL821MJB5S-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
565-APSG160ELL821MJB5S-ND
Aluminum - Polymer Capacitors 565-APSG160ELL821MJB5S-ND
820µF 16V Aluminum - Polymer Capacitors Radial, Can 12mOhm 20000 Hrs @ 105°C

820µF 16V Aluminum - Polymer Capacitors Radial, Can 12mOhm 20000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Polymer Capacitors - 1202-APSG160ELL821MJB5S - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Polymer Capacitors
1202-APSG160ELL821MJB5S
Aluminum Polymer Capacitors 1202-APSG160ELL821MJB5S
Capacitors

Capacitors

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - APSG160ELL821MJB5S - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
APSG160ELL821MJB5S
Capacitors - Aluminum - Polymer Capacitors APSG160ELL821MJB5S
CAP ALUM POLY 820UF 20% 16V T/H

CAP ALUM POLY 820UF 20% 16V T/H

Supplier's Site
Aluminum - Polymer Capacitors - APSG160ELL821MJB5S - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
APSG160ELL821MJB5S
Aluminum - Polymer Capacitors APSG160ELL821MJB5S
CAP ALUM POLY 820UF 20% 16V T/H

CAP ALUM POLY 820UF 20% 16V T/H

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number APSG160ELL821MJB5S 565-APSG160ELL821MJB5S-ND 1202-APSG160ELL821MJB5S APSG160ELL821MJB5S APSG160ELL821MJB5S
Product Name Aluminum Electrolytic Capacitor Aluminum - Polymer Capacitors Aluminum Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 820 microF 820 microF 820 microF 820 microF
WVDC 16 volts 16 volts
Lead Style Through-Hole Radial
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C104U7R5AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1763-0504X103K500PX-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details