The DCMC484U016DC2D is a screw terminal aluminum electrolytic capacitor designed for high-capacitance power supply filtering and energy storage applications. It has a rated voltage of 16 Vdc, a capacitance of 480,000 µF, and operates within a temperature range of -40 °C to +85 °C. The capacitor features a 3-inch diameter and 4.125-inch length with a stud terminal and insulated case. Its maximum ESR at 120 Hz and 25 °C is 3.3 mΩ, with a rated ripple current of 33.8 A at 85 °C. The unit meets a 2000-hour endurance life test at full load and 85 °C, with ±20% capacitance change and ESR doubling as acceptance criteria. The case style uses a standard PVC insulation with a polypropylene end disk. The component supports thermal conductivity via a stud-mount option and adheres to the DCMC series specifications for capacitance tolerance, leakage current, and vibration resilience.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
480000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 3.3mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C High Capacitance, Screw Terminal, Aluminum
CAP ALUM 480000UF 16V SCREW
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | DCMC484U016DC2D | DCMC484U016DC2D | DCMC484U016DC2D-ND | 2002-DCMC484U016DC2D | DCMC484U016DC2D |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 480000 microF | 480000 microF | 480000 microF | 480000 microF | |
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) |