CAP ALUM SCRW TERM 85C
KEMET ALS30A224NP040 Capacitor
KEMET ALS30A224NP040 Capacitor
The ALS30/31 series of screw terminal capacitors cover a wide range of case sizes and voltage ratings featuring high ripple currents and long life performance. They are ideally suited for industrial and commercial applications demanding high reliability and long life expectancy such as frequency converters, UPS systems and switch mode power supplies.
CAP ALUM SCRW TERM 85C
CAP, 0.22F, 40V, ALU ELEC, SCREW; Capacitance:0.22F; Voltage Rating:40V; Product Range:ALS30 Series; Lifetime @ Temperature:20000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:77mm; Lead RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Richardson RFPD | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-ALS30A224NP040-ND | 3819071 | ALS30A224NP040 | ALS30A224NP040 | 48AC1610 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Cap, 0.22F, 40V, Alu Elec, Screw; Capacitance Kemet |
| Configuration / Form Factor | Leaded Capacitor | Screw | |||
| Applications | General Purpose | ||||
| Features | Polarized | Polarized | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic |