Capacitors
150µF 16V Aluminum - Polymer Capacitors Radial, Can 20mOhm 20000 Hrs @ 105°C
CONDUCTIVE POLYMER ALUMINUM SOLID CAPACITORS. Super low ESR, high ripple current capability, Endurance (2,000 to 5,000 hours at 105°C), Rated voltage range : 16 to 20Vdc, RoHS Compliant, Halogen Free.
CAP ALUM POLY 150UF 20% 16V T/H
CAP ALUM POLY 150UF 20% 16V T/H
CAP ALUM POLY 150UF 20% 16V T/H
| New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1202-APSG160ELL151MF05S | 565-APSG160ELL151MF05S-ND | APSG160ELL151MF05S | APSG160ELL151MF05S | APSG160ELL151MF05S | APSG160ELL151MF05S |
| Product Name | Aluminum Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Packing Method | Bulk; Bulk | Bulk | Bulk; Bulk | |||
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |||
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |