United Chemi-Con, Inc. 16V 470uF Capacitor APSF160ELL471MJB5S

Description
Aluminum Electrolytic Capacitor, Polarized, Aluminum, 16V, 20% +Tol, 20% -Tol, 470uF Product overview: APSF160ELL471MJB5S from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 470uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 16V, 470uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-APSF160ELL471MJB5 S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitor, Polarized, Aluminum, 16V, 20% +Tol, 20% -Tol, 470uF Product overview: APSF160ELL471MJB5S from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 470uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 16V, 470uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-APSF160ELL471MJB5 S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16V 470uF Capacitor
69-APSF160ELL471MJB5S
16V 470uF Capacitor 69-APSF160ELL471MJB5S
Aluminum Electrolytic Capacitor, Polarized, Aluminum, 16V, 20% +Tol, 20% -Tol, 470uF Product overview: APSF160ELL471MJB5S from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 470uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 16V, 470uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-APSF160ELL471MJB5 S can be used for catalog matching and distributor lookup.

Aluminum Electrolytic Capacitor, Polarized, Aluminum, 16V, 20% +Tol, 20% -Tol, 470uF Product overview: APSF160ELL471MJB5S from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 470uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 16V, 470uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-APSF160ELL471MJB5S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Polymer Capacitors - 1202-APSF160ELL471MJB5S - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Polymer Capacitors
1202-APSF160ELL471MJB5S
Aluminum Polymer Capacitors 1202-APSF160ELL471MJB5S
Capacitors

Capacitors

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor - APSF160ELL471MJB5S - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
APSF160ELL471MJB5S
Aluminum Electrolytic Capacitor APSF160ELL471MJB5S
CONDUCTIVE POLYMER ALUMINUM SOLID CAPACITORS. Super low ESR, high ripple current capability, ESR 5m? max. (2 & 2.5Vdc), Longer life (5,000 hours at 105°C), ESR after endurance is specified within the initial spec (2 & 2.5Vdc), Rated voltage range : 2 to 16Vdc, RoHS Compliant, Halogen Free.

CONDUCTIVE POLYMER ALUMINUM SOLID CAPACITORS. Super low ESR, high ripple current capability, ESR 5m? max. (2 & 2.5Vdc), Longer life (5,000 hours at 105°C), ESR after endurance is specified within the initial spec (2 & 2.5Vdc), Rated voltage range : 2 to 16Vdc, RoHS Compliant, Halogen Free.

Supplier's Site
Aluminum - Polymer Capacitors - 565-3617-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
565-3617-ND
Aluminum - Polymer Capacitors 565-3617-ND
470µF 16V Aluminum - Polymer Capacitors Radial, Can 10mOhm 5000 Hrs @ 105°C

470µF 16V Aluminum - Polymer Capacitors Radial, Can 10mOhm 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - 1359589-APSF160ELL471MJB5S - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum - Polymer Capacitors
1359589-APSF160ELL471MJB5S
Capacitors - Aluminum - Polymer Capacitors 1359589-APSF160ELL471MJB5S
Win Source Part Number: 1359589-APSF160ELL47 1MJB5S Category: Capacitors - Aluminum - Polymer Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 36 pct. Type: Polymer MSL Level: Not Applicable Mfr: United Chemi-Con Series: NPCAP™-PSF Package: Bulk Product Status: Active Package / Case: Radial, Can Base Product Number: APSF160E Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 470 µF Tolerance: ±20% Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 10mOhm Lifetime @ Temp.: 20000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 610 mA @ 120 Hz Ripple Current @ High Frequency: 6.1 A @ 100 kHz Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.394" Dia (10.00mm) Height - Seated (Max): 0.512" (13.00mm) REACH Status: REACH Unaffected ECCN: EAR99

Win Source Part Number: 1359589-APSF160ELL471MJB5S
Category: Capacitors - Aluminum - Polymer Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 36 pct.
Type: Polymer
MSL Level: Not Applicable
Mfr: United Chemi-Con
Series: NPCAP™-PSF
Package: Bulk
Product Status: Active
Package / Case: Radial, Can
Base Product Number: APSF160E
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 470 µF
Tolerance: ±20%
Voltage - Rated: 16 V
ESR (Equivalent Series Resistance): 10mOhm
Lifetime @ Temp.: 20000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 610 mA @ 120 Hz
Ripple Current @ High Frequency: 6.1 A @ 100 kHz
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.394" Dia (10.00mm)
Height - Seated (Max): 0.512" (13.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99

Buy Now Datasheet
Aluminum - Polymer Capacitors - APSF160ELL471MJB5S - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
APSF160ELL471MJB5S
Aluminum - Polymer Capacitors APSF160ELL471MJB5S
CAP ALUM POLY 470UF 20% 16V T/H

CAP ALUM POLY 470UF 20% 16V T/H

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - APSF160ELL471MJB5S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
APSF160ELL471MJB5S
Capacitors - Aluminum - Polymer Capacitors APSF160ELL471MJB5S
CAP ALUM POLY 470UF 20% 16V T/H

CAP ALUM POLY 470UF 20% 16V T/H

Supplier's Site
Aluminum - Polymer Capacitors - APSF160ELL471MJB5S - ODG (Origin Data Global)
Shenzhen, China
Aluminum - Polymer Capacitors
APSF160ELL471MJB5S
Aluminum - Polymer Capacitors APSF160ELL471MJB5S
CAP ALUM POLY 470UF 20% 16V T/H

CAP ALUM POLY 470UF 20% 16V T/H

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. New Yorker Electronics Co., Inc. Richardson RFPD DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-APSF160ELL471MJB5S 1202-APSF160ELL471MJB5S APSF160ELL471MJB5S 565-3617-ND 1359589-APSF160ELL471MJB5S APSF160ELL471MJB5S APSF160ELL471MJB5S APSF160ELL471MJB5S
Product Name 16V 470uF Capacitor Aluminum Polymer Capacitors Aluminum Electrolytic Capacitor Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
RoHS Compliant Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF 470 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C434U7R5CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details