CONDUCTIVE POLYMER ALUMINUM SOLID CAPACITORS. Super low ESR, impedance and high heat resistance have been obtained by using conductive polymer as electrolyte, Rated voltage range : 2.5 to 16Vdc, Capacitance range : 100 to 560MF, Suitable for DC-DC converters, voltage regulators and decoupling applications used to, computer motherboards etc, RoHS Compliant
Capacitors
CAP ALUM POLY 330UF 20% 2.5V SMD
CAP ALUM POLY 330UF 20% 2.5V SMD
330µF 2.5V Aluminum - Polymer Capacitors Radial, Can - SMD 16mOhm 2000 Hrs @ 105°C
CAP ALUM POLY 330UF 20% 2.5V SMD
CAP ALUM POLY 330UF 20% 2.5V SMD
| Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | APXK2R5ARA331ME61G | 1202-APXK2R5ARA331ME61G | 565-APXK2R5ARA331ME61GDKR-ND | 565-APXK2R5ARA331ME61GCT-ND | APXK2R5ARA331ME61G | APXK2R5ARA331ME61G |
| Product Name | Aluminum Electrolytic Capacitor | Aluminum Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |||
| WVDC | 2.5 volts | 2.5 volts |