United Chemi-Con, Inc. Aluminum - Polymer Capacitors APSG160ELL561MHB5S

Description
560µF 16V Aluminum - Polymer Capacitors Radial, Can 14mOhm 20000 Hrs @ 105°C
Request a Quote Datasheet
Description
560µF 16V Aluminum - Polymer Capacitors Radial, Can 14mOhm 20000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 565-APSG160ELL561MHB5S-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
565-APSG160ELL561MHB5S-ND
Aluminum - Polymer Capacitors 565-APSG160ELL561MHB5S-ND
560µF 16V Aluminum - Polymer Capacitors Radial, Can 14mOhm 20000 Hrs @ 105°C

560µF 16V Aluminum - Polymer Capacitors Radial, Can 14mOhm 20000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor - APSG160ELL561MHB5S - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
APSG160ELL561MHB5S
Aluminum Electrolytic Capacitor APSG160ELL561MHB5S
CONDUCTIVE POLYMER ALUMINUM SOLID CAPACITORS. Super low ESR, high ripple current capability, Endurance (2,000 to 5,000 hours at 105°C), Rated voltage range : 16 to 20Vdc, RoHS Compliant, Halogen Free.

CONDUCTIVE POLYMER ALUMINUM SOLID CAPACITORS. Super low ESR, high ripple current capability, Endurance (2,000 to 5,000 hours at 105°C), Rated voltage range : 16 to 20Vdc, RoHS Compliant, Halogen Free.

Supplier's Site
Aluminum Polymer Capacitors - 1202-APSG160ELL561MHB5S - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Polymer Capacitors
1202-APSG160ELL561MHB5S
Aluminum Polymer Capacitors 1202-APSG160ELL561MHB5S
Capacitors

Capacitors

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - APSG160ELL561MHB5S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
APSG160ELL561MHB5S
Capacitors - Aluminum - Polymer Capacitors APSG160ELL561MHB5S
CAP ALUM POLY 560UF 20% 16V T/H

CAP ALUM POLY 560UF 20% 16V T/H

Supplier's Site
Aluminum - Polymer Capacitors - APSG160ELL561MHB5S - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
APSG160ELL561MHB5S
Aluminum - Polymer Capacitors APSG160ELL561MHB5S
CAP ALUM POLY 560UF 20% 16V T/H

CAP ALUM POLY 560UF 20% 16V T/H

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 565-APSG160ELL561MHB5S-ND APSG160ELL561MHB5S 1202-APSG160ELL561MHB5S APSG160ELL561MHB5S APSG160ELL561MHB5S
Product Name Aluminum - Polymer Capacitors Aluminum Electrolytic Capacitor Aluminum Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 560 microF 560 microF 560 microF 560 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050523000181GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101823T035DJ2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers