Cornell Dubilier Aluminum Electrolytic Capacitors DCMC144U075FE2D

Description
85 °C High Capacitance, Screw Terminal, Aluminum
Request a Quote Datasheet
Description
85 °C High Capacitance, Screw Terminal, Aluminum
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-DCMC144U075FE2D - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-DCMC144U075FE2D
Aluminum Electrolytic Capacitors 2002-DCMC144U075FE2D
85 °C High Capacitance, Screw Terminal, Aluminum

85 °C High Capacitance, Screw Terminal, Aluminum

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - DCMC144U075FE2D-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
DCMC144U075FE2D-ND
Aluminum Electrolytic Capacitors DCMC144U075FE2D-ND
140000µF 75V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 9.4mOhm @ 120Hz 2000 Hrs @ 85°C

140000µF 75V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 9.4mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor - DCMC144U075FE2D - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
DCMC144U075FE2D
Aluminum Electrolytic Capacitor DCMC144U075FE2D
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - DCMC144U075FE2D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
DCMC144U075FE2D
Capacitors - Aluminum Electrolytic Capacitors DCMC144U075FE2D
CAP ALUM 140000UF 75V SCREW

CAP ALUM 140000UF 75V SCREW

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2002-DCMC144U075FE2D DCMC144U075FE2D-ND DCMC144U075FE2D DCMC144U075FE2D
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature 85 C (185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Packing Method Carton Bulk Bulk; Bulk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000510GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details