KEMET ALS30A153DB040 Capacitor
Aluminum Electrolytic Capacitor 15mF 40V 20% Screw Terminal 17mR Product overview: ALS30A153DB040 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 40V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ALS30A153DB040 can be used for catalog matching and distributor lookup.
15000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 17mOhm @ 100Hz 11000 Hrs @ 85°C
The ALS30/31 series of screw terminal capacitors cover a wide range of case sizes and voltage ratings featuring high ripple currents and long life performance. They are ideally suited for industrial and commercial applications demanding high reliability and long life expectancy such as frequency converters, UPS systems and switch mode power supplies.
CAP ALUM 15000UF 20% 40V SCREW
ALUMINUM ELECTROLYTIC CAPACITOR 15000UF, 40V, 20%, SCREW; Capacitance:15000µF;
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 3819021 | 58-ALS30A153DB040 | 399-11415-ND | ALS30A153DB040 | ALS30A153DB040 | 09WX5691 |
| Product Name | Aluminium Capacitors | 40V Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor 15000Uf, 40V, 20%, Screw; Capacitance Kemet |
| Capacitance Type | Fixed | Fixed | Fixed | |||
| RoHS Compliant | Yes | Yes | Yes | |||
| Features | Polarized | Polarized | Polarized | Polarized | ||
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Screw |