United Chemi-Con, Inc. Aluminum - Polymer Capacitors APSF160ETD331MH08S

Description
330µF 16V Aluminum - Polymer Capacitors Radial, Can 13mOhm 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
330µF 16V Aluminum - Polymer Capacitors Radial, Can 13mOhm 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - APSF160ETD331MH08S-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
APSF160ETD331MH08S-ND
Aluminum - Polymer Capacitors APSF160ETD331MH08S-ND
330µF 16V Aluminum - Polymer Capacitors Radial, Can 13mOhm 5000 Hrs @ 105°C

330µF 16V Aluminum - Polymer Capacitors Radial, Can 13mOhm 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor - APSF160ETD331MH08S - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
APSF160ETD331MH08S
Aluminum Electrolytic Capacitor APSF160ETD331MH08S
CONDUCTIVE POLYMER ALUMINUM SOLID CAPACITORS. Super low ESR, high ripple current capability, ESR 5m? max. (2 & 2.5Vdc), Longer life (5,000 hours at 105°C), ESR after endurance is specified within the initial spec (2 & 2.5Vdc), Rated voltage range : 2 to 16Vdc, RoHS Compliant, Halogen Free.

CONDUCTIVE POLYMER ALUMINUM SOLID CAPACITORS. Super low ESR, high ripple current capability, ESR 5m? max. (2 & 2.5Vdc), Longer life (5,000 hours at 105°C), ESR after endurance is specified within the initial spec (2 & 2.5Vdc), Rated voltage range : 2 to 16Vdc, RoHS Compliant, Halogen Free.

Supplier's Site
Aluminum - Polymer Capacitors - APSF160ETD331MH08S - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
APSF160ETD331MH08S
Aluminum - Polymer Capacitors APSF160ETD331MH08S
CAP ALUM POLY 330UF 20% 16V T/H

CAP ALUM POLY 330UF 20% 16V T/H

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - APSF160ETD331MH08S - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
APSF160ETD331MH08S
Capacitors - Aluminum - Polymer Capacitors APSF160ETD331MH08S
CAP ALUM POLY 330UF 20% 16V T/H

CAP ALUM POLY 330UF 20% 16V T/H

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number APSF160ETD331MH08S-ND APSF160ETD331MH08S APSF160ETD331MH08S APSF160ETD331MH08S
Product Name Aluminum - Polymer Capacitors Aluminum Electrolytic Capacitor Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C174U7R5BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details