Type CGS screw terminal, aluminum electrolytic capacitors have a high CV rating and are suitable for use in most demanding applications requiring high current filtering or energy storage.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | CGS472T450X5C |
| Product Name | Aluminum Electrolytic Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |
| Capacitance Range | 4700 microF |
| Capacitance Tolerance | 50 (+/- %) |