The DCMC273U100BE2B is a screw-terminal aluminum electrolytic capacitor rated for 100 Vdc, with a capacitance of 27,000 µF and a capacitance tolerance of -10% to +75%. It features a 2-inch diameter and 5 1/8-inch length, with a high post terminal. The capacitor operates within a temperature range of -40 °C to +85 °C and meets endurance life test requirements of 2000 hours at full load and 85 °C. It has a maximum ESR of 15.6 mΩ at 25 °C and a rated ripple current of 12.4 A at 85 °C. Thermal-Pak™ extended cathode construction ensures efficient heat dissipation.
Type 500C capacitors are designed for mainframe computers and other long life UPS and power supply filter applications. They deliver nearly as much capacitance as the Type DCMC capacitors, but with two times the life expectancy. They are an excellent choice for high ripple applications. The extended cathode foil of the 500C assures cool operation with heat flow from the capacitor element to the can.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC273U100BE2B |
| Product Name | Aluminum Electrolytic Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |
| Capacitance Range | 27000 microF |
| Capacitance Tolerance | 75 (+/- %) |