Cap Aluminum Polymer 820uF 2.5VDC 20% (6.3 X 8mm) Radial 5mm 0.007 Ohm 5000mA 5000h 105°C Product overview: APSE2R5ETD821MF08S from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820uF, 0.007 Ohm, 5000mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 820uF, 0.007 Ohm, 5000mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-APSE2R5ETD821MF08
Win Source Part Number: 1359466-APSE2R5ETD82
Category: Capacitors - Aluminum - Polymer Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 51 pct.
Type: Polymer
MSL Level: Not Applicable
Mfr: United Chemi-Con
Series: NPCAP™-PSE
Package: Bulk
Product Status: Active
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 820 µF
Tolerance: ±20%
Voltage - Rated: 2.5 V
ESR (Equivalent Series Resistance): 7mOhm
Lifetime @ Temp.: 5000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ High Frequency: 5 A @ 100 kHz
Lead Spacing: 0.098" (2.50mm)
Size / Dimension: 0.248" Dia (6.30mm)
Height - Seated (Max): 0.315" (8.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 820UF 20% 2.5V T/H
CAP ALUM POLY 820UF 20% 2.5V T/H
CAP ALUM POLY 820UF 20% 2.5V T/H
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Richardson RFPD | Lingto Electronic Limited | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-APSE2R5ETD821MF08S | 1359466-APSE2R5ETD821MF08S | APSE2R5ETD821MF08S | APSE2R5ETD821MF08S | APSE2R5ETD821MF08S | APSE2R5ETD821MF08S |
| Product Name | 820uF 0.007 Ohm 5000mA Capacitor | Capacitors - Aluminum - Polymer Capacitors | Aluminum Electrolytic Capacitor | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |||
| RoHS Compliant | Yes | |||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 820 microF | 820 microF | 820 microF | 820 microF | 820 microF |