The DCMC104U016EB2B is a screw-terminal aluminum electrolytic capacitor designed for high-capacitance power supply filtering and energy storage, with a rated voltage of 16 Vdc and a capacitance of 100,000 µF. It features a 1 3/4 inch diameter and 3 1/8 inch length, with a high post terminal. The capacitor operates within a temperature range of −40 °C to +85 °C and meets an endurance life test of 2000 hours at full load and 85 °C. Ripple current at 120 Hz is 11.1 A at 85 °C, with a maximum ESR of 12.5 mΩ at 25 °C. The case style includes an insulated PVC sleeve with a polypropylene end disk.
85 °C High Capacitance, Screw Terminal, Aluminum
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
100000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 12.5mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 100000UF 16V SCREW
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | DCMC104U016EB2B | 2002-DCMC104U016EB2B | DCMC104U016EB2B | DCMC104U016EB2B-ND | DCMC104U016EB2B |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 100000 microF | 100000 microF | 100000 microF | 100000 microF | |
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) |