PS Series. Conductive Polymer Aluminum Solid Capacitors.
100µF 25V Aluminum - Polymer Capacitors Radial, Can 20mOhm 2000 Hrs @ 105°C
CAP ALUM POLY 100UF 20% 25V T/H
CAP ALUM POLY 100UF 20% 25V T/H
| Richardson RFPD | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | APS-250ELL101MJC5S | 565-APS-250ELL101MJC5S-ND | APS-250ELL101MJC5S | APS-250ELL101MJC5S |
| Product Name | Aluminum Polymer Capacitor | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |