United Chemi-Con, Inc. Aluminum - Polymer Capacitors APSA100ELL271MHB5S

Description
270µF 10V Aluminum - Polymer Capacitors Radial, Can 9mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
270µF 10V Aluminum - Polymer Capacitors Radial, Can 9mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 565-3049-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
565-3049-ND
Aluminum - Polymer Capacitors 565-3049-ND
270µF 10V Aluminum - Polymer Capacitors Radial, Can 9mOhm 2000 Hrs @ 105°C

270µF 10V Aluminum - Polymer Capacitors Radial, Can 9mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Downers Grove, IL, United States
Aluminum Polymer Capacitor
APSA100ELL271MHB5S
Aluminum Polymer Capacitor APSA100ELL271MHB5S
PSA Series. Conductive Polymer Aluminum Solid Capacitors.

PSA Series. Conductive Polymer Aluminum Solid Capacitors.

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - APSA100ELL271MHB5S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
APSA100ELL271MHB5S
Capacitors - Aluminum - Polymer Capacitors APSA100ELL271MHB5S
CAP ALUM POLY 270UF 20% 10V T/H

CAP ALUM POLY 270UF 20% 10V T/H

Supplier's Site
Aluminum - Polymer Capacitors - APSA100ELL271MHB5S - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
APSA100ELL271MHB5S
Aluminum - Polymer Capacitors APSA100ELL271MHB5S
CAP ALUM POLY 270UF 20% 10V T/H

CAP ALUM POLY 270UF 20% 10V T/H

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 565-3049-ND APSA100ELL271MHB5S APSA100ELL271MHB5S APSA100ELL271MHB5S
Product Name Aluminum - Polymer Capacitors Aluminum Polymer Capacitor Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 270 microF 270 microF 270 microF 270 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C512T250CC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-1288-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers