The ALS30/31 series of screw terminal capacitors cover a wide range of case sizes and voltage ratings featuring high ripple currents and long life performance. They are ideally suited for industrial and commercial applications demanding high reliability and long life expectancy such as frequency converters, UPS systems and switch mode power supplies.
4700uF 400V Al Electrolytic Capacitor, 33mR ESR, 18A Ripple Product overview: ALS30A472NP400 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700uF, 400V, 18A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700uF, 400V, 18A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ALS30A472NP400 can be used for catalog matching and distributor lookup.
KEMET ALS30A472NP400 Capacitor
4700µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 33mOhm @ 100Hz 20000 Hrs @ 85°C
CAP ALUM 4700UF 20% 400V SCREW
ALUMINUM ELECTROLYTIC CAPACITOR, ALS3 SERIES, 4700 UF, 20%, 400 V, DIAMETER: 77MM, LENGTH: 146MM, LEAD SPACING: 31.8MM, TERMINATION STYLE: SCREW, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Electrolytic Capacitor, Long Life, ALS30 Series, 4700 F, 20%, 400 V, 77 mm, 0.033 ohm RoHS Compliant: Yes
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | ALS30A472NP400 | 58-ALS30A472NP400 | 3819368 | 399-ALS30A472NP400-ND | ALS30A472NP400 | 61846800 | 67C3909 |
| Product Name | Aluminum Electrolytic Capacitor | 4700uF 400V 18A Capacitor | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitor | Electrolytic Capacitor, Long Life, Als30 Series, 4700 F, 20%, 400 V, 77 Mm, 0.033 Ohm Rohs Compliant Kemet |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 4700 microF | 4700 microF | 4700 microF | 4700 microF | 4700 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||||
| WVDC | 400 volts | 400 volts | 400 volts |