ALS31A Al electro stud cap,10000uF 200V
KEMET ALS31A103NF200 Capacitor
Aluminum Electrolytic Capacitor 10mF 200V 20% Screw Terminal 28mR 14.9A Product overview: ALS31A103NF200 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 14.9A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 200V, 14.9A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ALS31A103NF200 can be used for catalog matching and distributor lookup.
10000µF 200V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 28mOhm @ 100Hz 20000 Hrs @ 85°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 10000UF 20% 200V SCREW
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 3819706 | 58-ALS31A103NF200 | 399-ALS31A103NF200-ND | ALS31A103NF200 | ALS31A103NF200 |
| Product Name | Aluminium Capacitors | 200V 14.9A Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Capacitance Type | Fixed | Fixed | |||
| RoHS Compliant | Yes | Yes | |||
| Features | Polarized | Polarized | Polarized | ||
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |