Cornell Dubilier Aluminum Electrolytic Capacitors CGS563U050X3L

Description
56000µF 50V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 5mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
56000µF 50V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 5mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 338-1243-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-1243-ND
Aluminum Electrolytic Capacitors 338-1243-ND
56000µF 50V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 5mOhm @ 120Hz 2000 Hrs @ 85°C

56000µF 50V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 5mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Capacitors - CGS563U050X3L - 775437-CGS563U050X3L - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - CGS563U050X3L
775437-CGS563U050X3L
Aluminum Capacitors - CGS563U050X3L 775437-CGS563U050X3L
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 775437-CGS563U050X3L Series: CGS Packaging: Bulk Operating Temperature Range: -40°C ~ 85°C Package: Radial, Can - Screw Terminals Applications: General Mounting: Chassis Mount Capacitance: 56000μF Tolerance: -10%, +75% Lead Spacing: 1.250" (31.75mm) ESR (Equivalent Series Resistance): 5 mOhm @ 120Hz Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Family Name: CGS Categories: Capacitors Dimension: 3.000" Dia (76.20mm) Ripple Current - Low Frequency: 23.1A @ 120Hz Ripple Current - High Frequency: 30.03A @ 10kHz Height - Seated (Maximum): 3.625" (92.08mm) Voltage Rating DC: 50V Introduction Date: August 30, 2005 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 775437-CGS563U050X3L
Series: CGS
Packaging: Bulk
Operating Temperature Range: -40°C ~ 85°C
Package: Radial, Can - Screw Terminals
Applications: General
Mounting: Chassis Mount
Capacitance: 56000μF
Tolerance: -10%, +75%
Lead Spacing: 1.250" (31.75mm)
ESR (Equivalent Series Resistance): 5 mOhm @ 120Hz
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Family Name: CGS
Categories: Capacitors
Dimension: 3.000" Dia (76.20mm)
Ripple Current - Low Frequency: 23.1A @ 120Hz
Ripple Current - High Frequency: 30.03A @ 10kHz
Height - Seated (Maximum): 3.625" (92.08mm)
Voltage Rating DC: 50V
Introduction Date: August 30, 2005
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-CGS563U050X3L - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-CGS563U050X3L
Aluminum Electrolytic Capacitors 2002-CGS563U050X3L
High-Cap Screw Terminal Aluminum Electrolytic Capacitor

High-Cap Screw Terminal Aluminum Electrolytic Capacitor

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor - CGS563U050X3L - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
CGS563U050X3L
Aluminum Electrolytic Capacitor CGS563U050X3L
Type CGS screw terminal, aluminum electrolytic capacitors have a high CV rating and are suitable for use in most demanding applications requiring high current filtering or energy storage.

Type CGS screw terminal, aluminum electrolytic capacitors have a high CV rating and are suitable for use in most demanding applications requiring high current filtering or energy storage.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics New Yorker Electronics Co., Inc. Richardson RFPD
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 338-1243-ND 775437-CGS563U050X3L 2002-CGS563U050X3L CGS563U050X3L
Product Name Aluminum Electrolytic Capacitors Aluminum Capacitors - CGS563U050X3L Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525001P00BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101462U025AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminium Capacitors - 1701189 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details