The DCMC473U025BA2B is a screw-terminal aluminum electrolytic capacitor designed for high-capacitance power supply and UPS applications, with a rated voltage of 25 Vdc and a capacitance of 47,000 µF. It features a 2-inch diameter and a length of 2.125 inches, with a high post terminal and standard PVC insulation. The capacitor operates within a temperature range of -40 °C to +85 °C and has a ripple current rating of 9.3 A at 85 °C and 120 Hz. Endurance testing is qualified for 2000 hours at full load and 85 °C, with a maximum ESR of 21.8 mΩ at 25 °C. The capacitance tolerance is -10% to +50%, and leakage current does not exceed 6 √CV µA with a 6 mA maximum at 5 minutes.
Win Source Part Number: 1174809-DCMC473U025B
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: DCMC
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 2.187" (55.55mm)
Standard Package: 20
Capacitance: 47000 µF
Tolerance: -10%, +75%
Voltage - Rated: 25 V
Lead Spacing: 0.875" (22.23mm)
ESR (Equivalent Series Resistance): 21.8mOhm @ 120Hz
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Chassis Mount
Package / Case: Radial, Can - Screw Terminals
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 2.000" Dia (50.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: Not Applicable
HTSUS: 8532.22.0055
Mfr: Cornell Dubilier Electronics (CDE)
Ripple Current @ Low Frequency: 9.3 A @ 120 Hz
Ripple Current @ High Frequency: 10.416 A @ 10 kHz
47000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 21.8mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C High Capacitance, Screw Terminal, Aluminum
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 47000UF 25V SCREW
| Cornell Dubilier | Win Source Electronics | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | DCMC473U025BA2B | 1174809-DCMC473U025BA2B | DCMC473U025BA2B-ND | 2002-DCMC473U025BA2B | DCMC473U025BA2B | DCMC473U025BA2B |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 47000 microF | 47000 microF | 47000 microF | 47000 microF | 47000 microF | |
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) |