The DCMC133U063EA2B is a screw-terminal aluminum electrolytic capacitor rated for 63 Vdc with a capacitance of 13,000 µF and a tolerance of -10% to +75%. It features a high-post terminal, polyester insulation, and a standard can style. The physical dimensions are 1.750 inches in diameter and 2.125 inches in length. It operates within a temperature range of -40 °C to +85 °C, with a maximum ripple current of 7.2 A at 120 Hz and 85 °C. The capacitor meets a 2,000-hour endurance test at full load and 85 °C, with allowable changes in capacitance, ESR, and leakage current within specified limits.
85 °C High Capacitance, Screw Terminal, Aluminum
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
13000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 27.9mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 13000UF 63V SCREW
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | DCMC133U063EA2B | 2002-DCMC133U063EA2B | DCMC133U063EA2B | DCMC133U063EA2B-ND | DCMC133U063EA2B |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 13000 microF | 13000 microF | 13000 microF | 13000 microF | |
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) |