The DCMC124U025BC2B is a screw-terminal aluminum electrolytic capacitor designed for high-capacitance power supply filtering and energy storage applications. It has a capacitance of 120,000 µF, a rated voltage of 25 Vdc, and a case code BC2B with dimensions of 2 inches in diameter and 4 1/8 inches in length. The capacitor operates within a temperature range of -40 °C to +85 °C and has a ripple current rating of 16.6 A at 85 °C and 120 Hz. It complies with a capacitance tolerance of -10% +50%, and meets endurance and shelf life tests at 85 °C. The terminal style is a high post with a 10-32 thread and a torque of 25 in·lb (2.82 N·m).
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
85 °C High Capacitance, Screw Terminal, Aluminum
120000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 8.3mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 120000UF 25V SCREW
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | DCMC124U025BC2B | DCMC124U025BC2B | 2002-DCMC124U025BC2B | DCMC124U025BC2B-ND | DCMC124U025BC2B |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 120000 microF | 120000 microF | 120000 microF | 120000 microF | |
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) |