The DCMC series is a high-capacitance, screw-terminal aluminum electrolytic capacitor designed for power supply filtering and energy storage applications, with a rated voltage range of 6.3 Vdc to 550 Vdc and capacitance from 110 µF to 2.7 F. It operates from −40 °C to +85 °C and features Thermal-Pak™ extended cathode construction for improved heat dissipation. The part DCMC392M500DF2S corresponds to a 3-inch diameter case with a high-current, bottom terminal (Style E), 500 Vdc rating, −10% +75% tolerance, and standard PVC insulation. Dimensions are 3.000 inches in diameter and 5.625 inches in length, with an M12 stud terminal and 0.630 inch thread. Endurance life is rated at 2000 hours at full load and 85 °C, with ripple current multipliers defined for frequencies up to 10 kHz and ambient temperatures up to 85 °C.
Highest Capacitance Screw Terminal Type With more capacitance and often more ripple-current capability than the best-value Type 3186 capacitor, the Type DCMC capacitor is the better choice for high-capacitance, power supply filters and energy storage applications such as welding equipment, UPS systems and computer hold-up power. The extended cathode foil of the DCMC assures cool operation with heatflow from the capacitor element to the can.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC392M500DF2S |
| Product Name | Aluminum Electrolytic Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |
| Capacitance Range | 3900 microF |
| Capacitance Tolerance | 20 (+/- %) |