Aluminum Electrolytic Capacitor, Polarized, Aluminum, 2.5V, 20% +Tol, 20% -Tol, 330uF, 2826 Product overview: APXK2R5ARA331MF46G from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 330uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.5V, 330uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-APXK2R5ARA331MF46
Win Source Part Number: 1166690-APXK2R5ARA33
Category: Capacitors>Aluminum - Polymer Capacitors
Series: NPCAP™-PXK
Type: Polymer
Package: Tape & Reel (TR)
Applications: General Purpose
Height - Seated (Max): 0.177" (4.50mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Capacitance: 330 µF
Tolerance: ±20%
Voltage - Rated: 2.5 V
ESR (Equivalent Series Resistance): 16mOhm
Lifetime @ Temp.: 1000 Hrs @ 105°C
Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm)
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.248" Dia (6.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: United Chemi-Con
Ripple Current @ High Frequency: 3.5 A @ 100 kHz
CAP ALUM POLY 330UF 20% 2.5V SMD
CAP ALUM POLY 330UF 20% 2.5V SMD
330µF 2.5V Aluminum - Polymer Capacitors Radial, Can - SMD 16mOhm 1000 Hrs @ 105°C
Capacitors
CONDUCTIVE POLYMER ALUMINUM SOLID CAPACITORS. Super low ESR, impedance and high heat resistance have been obtained by using conductive polymer as electrolyte, Rated voltage range : 2.5 to 16Vdc, Capacitance range : 100 to 560MF, Suitable for DC-DC converters, voltage regulators and decoupling applications used to, computer motherboards etc, RoHS Compliant
CAP ALUM POLY 330UF 20% 2.5V SMD
CAP ALUM POLY 330UF 20% 2.5V SMD
CAP ALUM POLY 330UF 20% 2.5V SMD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-APXK2R5ARA331MF46G | 1166690-APXK2R5ARA331MF46G | 565-APXK2R5ARA331MF46GCT-ND | 565-APXK2R5ARA331MF46GDKR-ND | 1202-APXK2R5ARA331MF46G | APXK2R5ARA331MF46G | APXK2R5ARA331MF46G | APXK2R5ARA331MF46G | APXK2R5ARA331MF46G |
| Product Name | 2.5V 330uF Capacitor | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum Polymer Capacitors | Aluminum Electrolytic Capacitor | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | Leaded Capacitor; Chip Capacitor | ||||
| RoHS Compliant | Yes | ||||||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF |