The DCMC154U050CF2B is a screw terminal aluminum electrolytic capacitor designed for high-capacitance power supply and UPS applications, with a rated voltage of 50 Vdc and a capacitance of 150,000 µF. It features a 2 1/2 x 5 5/8 inch case size, an ESR of 6.7 mΩ at 25 °C, and a maximum ripple current of 23.7 A at 85 °C. The capacitor operates within a temperature range of -40 °C to +85 °C and meets a 2000-hour endurance life test at full load and 85 °C. It uses a PVC-insulated case with a high post terminal and has a capacitance tolerance of -10% to +50%.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | Richardson RFPD | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | DCMC154U050CF2B | DCMC154U050CF2B |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |