United Chemi-Con, Inc. Aluminum Electrolytic Capacitor APXE160ARA331MJA0G

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor - APXE160ARA331MJA0G - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
APXE160ARA331MJA0G
Aluminum Electrolytic Capacitor APXE160ARA331MJA0G
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Aluminum - Polymer Capacitors - 565-APXE160ARA331MJA0GTR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
565-APXE160ARA331MJA0GTR-ND
Aluminum - Polymer Capacitors 565-APXE160ARA331MJA0GTR-ND
330µF 16V Aluminum - Polymer Capacitors Radial, Can - SMD 16mOhm 2000 Hrs @ 105°C

330µF 16V Aluminum - Polymer Capacitors Radial, Can - SMD 16mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 565-APXE160ARA331MJA0GDKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
565-APXE160ARA331MJA0GDKR-ND
Aluminum - Polymer Capacitors 565-APXE160ARA331MJA0GDKR-ND
CAP ALUM POLY 330UF 20% 16V SMD

CAP ALUM POLY 330UF 20% 16V SMD

Buy Now Datasheet
Aluminum - Polymer Capacitors - 565-APXE160ARA331MJA0GCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
565-APXE160ARA331MJA0GCT-ND
Aluminum - Polymer Capacitors 565-APXE160ARA331MJA0GCT-ND
CAP ALUM POLY 330UF 20% 16V SMD

CAP ALUM POLY 330UF 20% 16V SMD

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - APXE160ARA331MJA0G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
APXE160ARA331MJA0G
Capacitors - Aluminum - Polymer Capacitors APXE160ARA331MJA0G
CAP ALUM POLY 330UF 20% 16V SMD

CAP ALUM POLY 330UF 20% 16V SMD

Supplier's Site
Aluminum - Polymer Capacitors - APXE160ARA331MJA0G - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
APXE160ARA331MJA0G
Aluminum - Polymer Capacitors APXE160ARA331MJA0G
CAP ALUM POLY 330UF 20% 16V SMD

CAP ALUM POLY 330UF 20% 16V SMD

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number APXE160ARA331MJA0G 565-APXE160ARA331MJA0GTR-ND 565-APXE160ARA331MJA0GDKR-ND APXE160ARA331MJA0G APXE160ARA331MJA0G
Product Name Aluminum Electrolytic Capacitor Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF 330 microF 330 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 160 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U7R5EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details