KEMET's ALS32/33 Series of screw terminal capacitors meets the requirements of the Asian market. This range offers high CV per unit volume coupled with high ripple currents and long-life performance.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | ALS32A332LJA450 |
| Product Name | Aluminum Electrolytic Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |
| Capacitance Range | 3300 microF |
| Capacitance Tolerance | 20 (+/- %) |