CONDUCTIVE POLYMER ALUMINUM SOLID CAPACITORS. Super low ESR, high ripple current capability, Endurance (2,000 to 5,000 hours at 105°C), Rated voltage range : 16 to 20Vdc, RoHS Compliant, Halogen Free.
Capacitors
390µF 25V Aluminum - Polymer Capacitors Radial, Can 14mOhm 15000 Hrs @ 105°C
CHEMI-CON APSG250ELL391MJB5S
CHEMI-CON APSG250ELL391MJB5S
CAP ALUM POLY 390UF 20% 25V T/H
CAP ALUM POLY 390UF 20% 25V T/H
| Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | APSG250ELL391MJB5S | 1202-APSG250ELL391MJB5S | 565-3624-ND | 2514839 | APSG250ELL391MJB5S | APSG250ELL391MJB5S |
| Product Name | Aluminum Electrolytic Capacitor | Aluminum Polymer Capacitors | Aluminum - Polymer Capacitors | Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 390 microF | 390 microF | 390 microF | 390 microF | 390 microF | |
| WVDC | 25 volts | 25 volts | ||||
| Lead Style | Through-Hole | Radial |