Cornell Dubilier Aluminum Electrolytic Capacitor DCM323U040BE2B

Description
Electrolytic Capacitor; 32000 µF; 40 VDC.
Request a Quote Datasheet
Description
Electrolytic Capacitor; 32000 µF; 40 VDC.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor - DCM323U040BE2B - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
DCM323U040BE2B
Aluminum Electrolytic Capacitor DCM323U040BE2B
Electrolytic Capacitor; 32000 µF; 40 VDC.

Electrolytic Capacitor; 32000 µF; 40 VDC.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-DCM323U040BE2B - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-DCM323U040BE2B
Aluminum Electrolytic Capacitors 2002-DCM323U040BE2B
High Capacitance Computer Grade

High Capacitance Computer Grade

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - DCM323U040BE2B-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
DCM323U040BE2B-ND
Aluminum Electrolytic Capacitors DCM323U040BE2B-ND
32000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 2000 Hrs @ 85°C

32000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - DCM323U040BE2B - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
DCM323U040BE2B
Capacitors - Aluminum Electrolytic Capacitors DCM323U040BE2B
CAP ALUM 32000UF 40V SCREW

CAP ALUM 32000UF 40V SCREW

Supplier's Site

Technical Specifications

  Richardson RFPD New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number DCM323U040BE2B 2002-DCM323U040BE2B DCM323U040BE2B-ND DCM323U040BE2B
Product Name Aluminum Electrolytic Capacitor Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 32000 microF 32000 microF 32000 microF
Capacitance Tolerance 75 (+/- %) 75 (+/- %) 75 (+/- %)
WVDC 40 volts 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C414U030DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 0603J0100332KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details