Electrolytic Capacitor; 5100 µF; 350 VDC.
High Capacitance Computer Grade
5100µF 350V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 2000 Hrs @ 85°C
Win Source Part Number: 1136165-DCM512T350DG
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: DCM
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 8.687" (220.65mm)
Standard Package: 20
Capacitance: 5100 µF
Tolerance: -10%, +50%
Voltage - Rated: 350 V
Lead Spacing: 1.250" (31.75mm)
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Chassis Mount
Package / Case: Radial, Can - Screw Terminals
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 3.000" Dia (76.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: Not Applicable
HTSUS: 8532.22.0085
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: 2266-DCM512T350DG2A
CAP ALUM 5100UF 350V SCREW
CAP ALUM 5100UF 350V SCREW
| Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | DCM512T350DG2A | 2002-DCM512T350DG2A | DCM512T350DG2A-ND | 1136165-DCM512T350DG2A | DCM512T350DG2A | DCM512T350DG2A |
| Product Name | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 5100 microF | 5100 microF | 5100 microF | 5100 microF | 5100 microF | |
| Capacitance Tolerance | 50 (+/- %) | 50 (+/- %) | 50 (+/- %) | 50 (+/- %) | 50 (+/- %) | |
| WVDC | 350 volts | 350 volts | 350 volts | 350 volts |