Cornell Dubilier Aluminum Electrolytic Capacitors CGS122T250V3C

Description
High-Cap Screw Terminal Aluminum Electrolytic Capacitor
Request a Quote Datasheet
Description
High-Cap Screw Terminal Aluminum Electrolytic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-CGS122T250V3C - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-CGS122T250V3C
Aluminum Electrolytic Capacitors 2002-CGS122T250V3C
High-Cap Screw Terminal Aluminum Electrolytic Capacitor

High-Cap Screw Terminal Aluminum Electrolytic Capacitor

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 338-1246-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-1246-ND
Aluminum Electrolytic Capacitors 338-1246-ND
1200µF 250V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 80mOhm @ 120Hz 2000 Hrs @ 85°C

1200µF 250V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 80mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor - CGS122T250V3C - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
CGS122T250V3C
Aluminum Electrolytic Capacitor CGS122T250V3C
Type CGS screw terminal, aluminum electrolytic capacitors have a high CV rating and are suitable for use in most demanding applications requiring high current filtering or energy storage.

Type CGS screw terminal, aluminum electrolytic capacitors have a high CV rating and are suitable for use in most demanding applications requiring high current filtering or energy storage.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - CGS122T250V3C - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
CGS122T250V3C
Aluminum Electrolytic Capacitors CGS122T250V3C
CAP ALUM 1200UF 250V SCREW

CAP ALUM 1200UF 250V SCREW

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - CGS122T250V3C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
CGS122T250V3C
Capacitors - Aluminum Electrolytic Capacitors CGS122T250V3C
CAP ALUM 1200UF 250V SCREW

CAP ALUM 1200UF 250V SCREW

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Richardson RFPD ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2002-CGS122T250V3C 338-1246-ND CGS122T250V3C CGS122T250V3C CGS122T250V3C
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Packing Method Carton Bulk Bulk; Bulk
Configuration / Form Factor Leaded Capacitor Chassis Mount Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N470F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Film Capacitors - 106MSR100K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
3 suppliers